Capital Lighting, Inc. 81913 Bathroom Fixtures-Five+Lights 404957

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 13.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 13.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
81913 Bathroom Fixtures-Five+Lights - 404957 - Capital Lighting, Inc.
Columbus, OH, USA
81913 Bathroom Fixtures-Five+Lights
404957
81913 Bathroom Fixtures-Five+Lights 404957
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 13.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 13.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Bronze
Product Name: Five Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404957
Product Name 81913 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details