Capital Lighting, Inc. 81343 Sconces-Single Glass 404949

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
81343 Sconces-Single Glass - 404949 - Capital Lighting, Inc.
Columbus, OH, USA
81343 Sconces-Single Glass
404949
81343 Sconces-Single Glass 404949
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Copper
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404949
Product Name 81343 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details