Capital Lighting, Inc. 81363 Mini Pendants-Chain 404944

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81363 Mini Pendants-Chain - 404944 - Capital Lighting, Inc.
Columbus, OH, USA
81363 Mini Pendants-Chain
404944
81363 Mini Pendants-Chain 404944
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404944
Product Name 81363 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details