Capital Lighting, Inc. 81447 Lamps-Table Lamps 404942

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Green Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Green Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
81447 Lamps-Table Lamps - 404942 - Capital Lighting, Inc.
Columbus, OH, USA
81447 Lamps-Table Lamps
404942
81447 Lamps-Table Lamps 404942
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Green Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 22.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Green
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404942
Product Name 81447 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details