Capital Lighting, Inc. 81895 Pendants-Bowl Style 404928

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 56.50 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Bronze Product Name: Seven Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 56.50 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Bronze Product Name: Seven Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81895 Pendants-Bowl Style - 404928 - Capital Lighting, Inc.
Columbus, OH, USA
81895 Pendants-Bowl Style
404928
81895 Pendants-Bowl Style 404928
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 56.50 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Bronze Product Name: Seven Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 56.50
Bulb
Type: Medium
Qty: 7
Wattage: 100
Finish: Bronze
Product Name: Seven Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404928
Product Name 81895 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details