Capital Lighting, Inc. 81808 Sconces-Pocket 404926

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
81808 Sconces-Pocket - 404926 - Capital Lighting, Inc.
Columbus, OH, USA
81808 Sconces-Pocket
404926
81808 Sconces-Pocket 404926
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Rust
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404926
Product Name 81808 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details