Capital Lighting, Inc. 81894 Large Chandeliers-Pillar Candle 404925

Description
PRODUCT DETAILS / SPECS Width/Dia: 66.00 Height: 78.00 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Bronze Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 66.00 Height: 78.00 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Bronze Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81894 Large Chandeliers-Pillar Candle - 404925 - Capital Lighting, Inc.
Columbus, OH, USA
81894 Large Chandeliers-Pillar Candle
404925
81894 Large Chandeliers-Pillar Candle 404925
PRODUCT DETAILS / SPECS Width/Dia: 66.00 Height: 78.00 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Bronze Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 66.00
Height: 78.00
Bulb
Type: Medium
Qty: 18
Wattage: 60
Finish: Bronze
Product Name: 18 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404925
Product Name 81894 Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details