Capital Lighting, Inc. 81815 Flush Mounts-Bowl Style 404923

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Bronze Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Bronze Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81815 Flush Mounts-Bowl Style - 404923 - Capital Lighting, Inc.
Columbus, OH, USA
81815 Flush Mounts-Bowl Style
404923
81815 Flush Mounts-Bowl Style 404923
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Bronze Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.00
Length 9.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Bronze
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404923
Product Name 81815 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details