Capital Lighting, Inc. 81870 Semi-Flush Mts.-Bowl Style 404922

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Ba/More Gold Satin Nickel Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Ba/More Gold Satin Nickel Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
81870 Semi-Flush Mts.-Bowl Style - 404922 - Capital Lighting, Inc.
Columbus, OH, USA
81870 Semi-Flush Mts.-Bowl Style
404922
81870 Semi-Flush Mts.-Bowl Style 404922
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Ba/More Gold Satin Nickel Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 36.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Ba/More Gold Satin Nickel
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404922
Product Name 81870 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details