Capital Lighting, Inc. 81627 Bathroom Fixtures-Five+Lights 404911

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Craftsman Product Name: Five Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Craftsman Product Name: Five Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
81627 Bathroom Fixtures-Five+Lights - 404911 - Capital Lighting, Inc.
Columbus, OH, USA
81627 Bathroom Fixtures-Five+Lights
404911
81627 Bathroom Fixtures-Five+Lights 404911
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Craftsman Product Name: Five Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Craftsman
Product Name: Five Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404911
Product Name 81627 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details