Capital Lighting, Inc. 81718 Sconces-Pocket 404909

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.50 Bulb Type: Reg Qty: 1 Wattage: 100 Finish: Clear Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.50 Bulb Type: Reg Qty: 1 Wattage: 100 Finish: Clear Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
81718 Sconces-Pocket - 404909 - Capital Lighting, Inc.
Columbus, OH, USA
81718 Sconces-Pocket
404909
81718 Sconces-Pocket 404909
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.50 Bulb Type: Reg Qty: 1 Wattage: 100 Finish: Clear Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 5.50
Bulb
Type: Reg
Qty: 1
Wattage: 100
Finish: Clear
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404909
Product Name 81718 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details