Capital Lighting, Inc. 81721 Lamps-Floor Lamps 404906

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 63.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: CaPink 59 Pink Product Name: Three Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 63.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: CaPink 59 Pink Product Name: Three Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
81721 Lamps-Floor Lamps - 404906 - Capital Lighting, Inc.
Columbus, OH, USA
81721 Lamps-Floor Lamps
404906
81721 Lamps-Floor Lamps 404906
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 63.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: CaPink 59 Pink Product Name: Three Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 63.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: CaPink 59 Pink
Product Name: Three Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404906
Product Name 81721 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details