Capital Lighting, Inc. 81760 Semi-Flush Mts.-Bowl Style 404905

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Length 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Galvanized/Eb Glass Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Length 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Galvanized/Eb Glass Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81760 Semi-Flush Mts.-Bowl Style - 404905 - Capital Lighting, Inc.
Columbus, OH, USA
81760 Semi-Flush Mts.-Bowl Style
404905
81760 Semi-Flush Mts.-Bowl Style 404905
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Length 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Galvanized/Eb Glass Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.50
Length 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Galvanized/Eb Glass
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404905
Product Name 81760 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details