Capital Lighting, Inc. 81720 Pendants-Glass Down 404904

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.00 Bulb Type: Candelabra Finish: CaPink 59 Pink Product Name: Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.00 Bulb Type: Candelabra Finish: CaPink 59 Pink Product Name: Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81720 Pendants-Glass Down - 404904 - Capital Lighting, Inc.
Columbus, OH, USA
81720 Pendants-Glass Down
404904
81720 Pendants-Glass Down 404904
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.00 Bulb Type: Candelabra Finish: CaPink 59 Pink Product Name: Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 19.00
Bulb
Type: Candelabra
Finish: CaPink 59 Pink
Product Name: Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404904
Product Name 81720 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details