Capital Lighting, Inc. 3134-207 Mini Chandeliers-Candle 404897

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Distressed Silver Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Distressed Silver Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
3134-207 Mini Chandeliers-Candle - 404897 - Capital Lighting, Inc.
Columbus, OH, USA
3134-207 Mini Chandeliers-Candle
404897
3134-207 Mini Chandeliers-Candle 404897
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Distressed Silver Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 25.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Distressed Silver
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404897
Product Name 3134-207 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details