Capital Lighting, Inc. 82749 Semi-Flush Mts.-Bowl Style 404796

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 21.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Baj Haj Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 21.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Baj Haj Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82749 Semi-Flush Mts.-Bowl Style - 404796 - Capital Lighting, Inc.
Columbus, OH, USA
82749 Semi-Flush Mts.-Bowl Style
404796
82749 Semi-Flush Mts.-Bowl Style 404796
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 21.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Baj Haj Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 21.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Baj Haj
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404796
Product Name 82749 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details