Capital Lighting, Inc. 82712 Island/Pool Table-Pillar Candle 404794

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 29.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Bronze Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 29.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Bronze Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82712 Island/Pool Table-Pillar Candle - 404794 - Capital Lighting, Inc.
Columbus, OH, USA
82712 Island/Pool Table-Pillar Candle
404794
82712 Island/Pool Table-Pillar Candle 404794
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 29.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Bronze Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 29.00
Bulb
Type: Medium
Qty: 18
Wattage: 40
Finish: Bronze
Product Name: 18 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404794
Product Name 82712 Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details