Capital Lighting, Inc. 98799 Pendants-Bowl Style 404785

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Murano Spirit Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Murano Spirit Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
98799 Pendants-Bowl Style - 404785 - Capital Lighting, Inc.
Columbus, OH, USA
98799 Pendants-Bowl Style
404785
98799 Pendants-Bowl Style 404785
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Murano Spirit Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 22.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Murano Spirit
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404785
Product Name 98799 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details