Capital Lighting, Inc. 98727 Sconces-Double Candle 404784

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
98727 Sconces-Double Candle - 404784 - Capital Lighting, Inc.
Columbus, OH, USA
98727 Sconces-Double Candle
404784
98727 Sconces-Double Candle 404784
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Rust
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404784
Product Name 98727 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details