Capital Lighting, Inc. 98766 Mini Pendants-Rod 404783

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Cafe Noir/Silver Mica Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Cafe Noir/Silver Mica Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
98766 Mini Pendants-Rod - 404783 - Capital Lighting, Inc.
Columbus, OH, USA
98766 Mini Pendants-Rod
404783
98766 Mini Pendants-Rod 404783
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Cafe Noir/Silver Mica Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 23.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Cafe Noir/Silver Mica
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404783
Product Name 98766 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details