Capital Lighting, Inc. 98784 Sconces-Pocket 404782

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Clear Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Clear Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
98784 Sconces-Pocket - 404782 - Capital Lighting, Inc.
Columbus, OH, USA
98784 Sconces-Pocket
404782
98784 Sconces-Pocket 404782
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Clear Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.00
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Clear
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404782
Product Name 98784 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details