Capital Lighting, Inc. 82760 Large Chandeliers-Glass Shade 404779

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 35.00 Bulb Type: G4 + G9 Qty: 24 Finish: Bronze Product Name: 24 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 35.00 Bulb Type: G4 + G9 Qty: 24 Finish: Bronze Product Name: 24 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82760 Large Chandeliers-Glass Shade - 404779 - Capital Lighting, Inc.
Columbus, OH, USA
82760 Large Chandeliers-Glass Shade
404779
82760 Large Chandeliers-Glass Shade 404779
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 35.00 Bulb Type: G4 + G9 Qty: 24 Finish: Bronze Product Name: 24 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 35.00
Bulb
Type: G4 + G9
Qty: 24
Finish: Bronze
Product Name: 24 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404779
Product Name 82760 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details