Capital Lighting, Inc. 91553 Flush Mounts-Bowl Style 404735

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
91553 Flush Mounts-Bowl Style - 404735 - Capital Lighting, Inc.
Columbus, OH, USA
91553 Flush Mounts-Bowl Style
404735
91553 Flush Mounts-Bowl Style 404735
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Multi
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404735
Product Name 91553 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Low Bay & High Bay Lighting - 2856559 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details