Capital Lighting, Inc. 98519 Bathroom Fixtures-Two Lights 404728

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Beige Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Beige Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
98519 Bathroom Fixtures-Two Lights - 404728 - Capital Lighting, Inc.
Columbus, OH, USA
98519 Bathroom Fixtures-Two Lights
404728
98519 Bathroom Fixtures-Two Lights 404728
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Beige Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Beige
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404728
Product Name 98519 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details