Capital Lighting, Inc. 98214 Bathroom Fixtures-Five+Lights 404727

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Steel Product Name: Eight Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Steel Product Name: Eight Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
98214 Bathroom Fixtures-Five+Lights - 404727 - Capital Lighting, Inc.
Columbus, OH, USA
98214 Bathroom Fixtures-Five+Lights
404727
98214 Bathroom Fixtures-Five+Lights 404727
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Steel Product Name: Eight Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 5.25
Length 5.25
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Steel
Product Name: Eight Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404727
Product Name 98214 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details