Capital Lighting, Inc. 98383 Pendants-Bowl Style 404723

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 42.50 Length 42.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rust Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 42.50 Length 42.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rust Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
98383 Pendants-Bowl Style - 404723 - Capital Lighting, Inc.
Columbus, OH, USA
98383 Pendants-Bowl Style
404723
98383 Pendants-Bowl Style 404723
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 42.50 Length 42.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rust Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 42.50
Height: 42.50
Length 42.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Rust
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404723
Product Name 98383 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details