Capital Lighting, Inc. 98392 Bathroom Fixtures-Three Lights 404721

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Beige Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Beige Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
98392 Bathroom Fixtures-Three Lights - 404721 - Capital Lighting, Inc.
Columbus, OH, USA
98392 Bathroom Fixtures-Three Lights
404721
98392 Bathroom Fixtures-Three Lights 404721
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Beige Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Beige
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404721
Product Name 98392 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details