Capital Lighting, Inc. 97999 Mini Pendants-Rod 404716

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
97999 Mini Pendants-Rod - 404716 - Capital Lighting, Inc.
Columbus, OH, USA
97999 Mini Pendants-Rod
404716
97999 Mini Pendants-Rod 404716
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Beige
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404716
Product Name 97999 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details