Capital Lighting, Inc. 98072 Island/Pool Table-4 Light + 404707

Description
PRODUCT DETAILS / SPECS Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Ca Flame Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Ca Flame Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
98072 Island/Pool Table-4 Light + - 404707 - Capital Lighting, Inc.
Columbus, OH, USA
98072 Island/Pool Table-4 Light +
404707
98072 Island/Pool Table-4 Light + 404707
PRODUCT DETAILS / SPECS Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Ca Flame Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Ca Flame
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404707
Product Name 98072 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details