Capital Lighting, Inc. 98200 Bathroom Fixtures-Two Lights 404705

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Amber Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Amber Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
98200 Bathroom Fixtures-Two Lights - 404705 - Capital Lighting, Inc.
Columbus, OH, USA
98200 Bathroom Fixtures-Two Lights
404705
98200 Bathroom Fixtures-Two Lights 404705
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Amber Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Amber
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404705
Product Name 98200 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details