Capital Lighting, Inc. 98194 Pendants-Bowl Style 404700

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Cinnamon Coffee Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Cinnamon Coffee Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
98194 Pendants-Bowl Style - 404700 - Capital Lighting, Inc.
Columbus, OH, USA
98194 Pendants-Bowl Style
404700
98194 Pendants-Bowl Style 404700
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Cinnamon Coffee Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 25.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Cinnamon Coffee
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404700
Product Name 98194 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details