Capital Lighting, Inc. 99516 Bathroom Fixtures-Three Lights 404697

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.00 Bulb Type: T-10 Qty: 3 Wattage: 60 Finish: Copper Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.00 Bulb Type: T-10 Qty: 3 Wattage: 60 Finish: Copper Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
99516 Bathroom Fixtures-Three Lights - 404697 - Capital Lighting, Inc.
Columbus, OH, USA
99516 Bathroom Fixtures-Three Lights
404697
99516 Bathroom Fixtures-Three Lights 404697
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.00 Bulb Type: T-10 Qty: 3 Wattage: 60 Finish: Copper Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 6.00
Bulb
Type: T-10
Qty: 3
Wattage: 60
Finish: Copper
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404697
Product Name 99516 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details