Capital Lighting, Inc. 99533 Mini Pendants-Rod 404690

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 14.00 Bulb Type: Bi Pin H Qty: 1 Wattage: 50 Finish: Blue Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 14.00 Bulb Type: Bi Pin H Qty: 1 Wattage: 50 Finish: Blue Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99533 Mini Pendants-Rod - 404690 - Capital Lighting, Inc.
Columbus, OH, USA
99533 Mini Pendants-Rod
404690
99533 Mini Pendants-Rod 404690
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 14.00 Bulb Type: Bi Pin H Qty: 1 Wattage: 50 Finish: Blue Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 2.00
Height: 14.00
Bulb
Type: Bi Pin H
Qty: 1
Wattage: 50
Finish: Blue
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404690
Product Name 99533 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details