Capital Lighting, Inc. 99586 Sconces-Pocket 404675

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 15.00 Bulb Type: T6.5 Qty: 1 Wattage: 40 Finish: Green Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 15.00 Bulb Type: T6.5 Qty: 1 Wattage: 40 Finish: Green Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
99586 Sconces-Pocket - 404675 - Capital Lighting, Inc.
Columbus, OH, USA
99586 Sconces-Pocket
404675
99586 Sconces-Pocket 404675
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 15.00 Bulb Type: T6.5 Qty: 1 Wattage: 40 Finish: Green Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 15.00
Bulb
Type: T6.5
Qty: 1
Wattage: 40
Finish: Green
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404675
Product Name 99586 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details