Capital Lighting, Inc. 99556 Pendants-Glass Down 404673

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Zar Bapa Iaoa 59 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Zar Bapa Iaoa 59 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99556 Pendants-Glass Down - 404673 - Capital Lighting, Inc.
Columbus, OH, USA
99556 Pendants-Glass Down
404673
99556 Pendants-Glass Down 404673
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Zar Bapa Iaoa 59 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Zar Bapa Iaoa 59
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404673
Product Name 99556 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details