Capital Lighting, Inc. 99583 Sconces-Pocket 404670

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Ha 59r 59 Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Ha 59r 59 Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
99583 Sconces-Pocket - 404670 - Capital Lighting, Inc.
Columbus, OH, USA
99583 Sconces-Pocket
404670
99583 Sconces-Pocket 404670
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Ha 59r 59 Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Ha 59r 59
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404670
Product Name 99583 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details