Capital Lighting, Inc. 99751 Pendants-Bowl Style 404668

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 30.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Wrought Iron Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 30.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Wrought Iron Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99751 Pendants-Bowl Style - 404668 - Capital Lighting, Inc.
Columbus, OH, USA
99751 Pendants-Bowl Style
404668
99751 Pendants-Bowl Style 404668
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 30.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Wrought Iron Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 30.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Wrought Iron
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404668
Product Name 99751 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details