Capital Lighting, Inc. 99690 Foyer/Hall Lanterns-Glass w/Frame 404666

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 36.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Sahara Gold W/Paint Beige Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 36.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Sahara Gold W/Paint Beige Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99690 Foyer/Hall Lanterns-Glass w/Frame - 404666 - Capital Lighting, Inc.
Columbus, OH, USA
99690 Foyer/Hall Lanterns-Glass w/Frame
404666
99690 Foyer/Hall Lanterns-Glass w/Frame 404666
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 36.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Sahara Gold W/Paint Beige Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 36.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Sahara Gold W/Paint Beige
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404666
Product Name 99690 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details