Capital Lighting, Inc. 99685 Pendants-Bowl Style 404664

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 80.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Antique Copper Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 80.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Antique Copper Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99685 Pendants-Bowl Style - 404664 - Capital Lighting, Inc.
Columbus, OH, USA
99685 Pendants-Bowl Style
404664
99685 Pendants-Bowl Style 404664
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 80.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Antique Copper Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 80.50
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Antique Copper
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404664
Product Name 99685 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details