Capital Lighting, Inc. 99693 Pendants-Bowl Style 404663

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 30.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Beige Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 30.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Beige Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99693 Pendants-Bowl Style - 404663 - Capital Lighting, Inc.
Columbus, OH, USA
99693 Pendants-Bowl Style
404663
99693 Pendants-Bowl Style 404663
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 30.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Beige Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 30.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Beige
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404663
Product Name 99693 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details