Capital Lighting, Inc. 99726 Foyer/Hall Lanterns-Glass w/Frame 404662

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 46.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sahara Gold W/Paint Beige Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 46.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sahara Gold W/Paint Beige Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99726 Foyer/Hall Lanterns-Glass w/Frame - 404662 - Capital Lighting, Inc.
Columbus, OH, USA
99726 Foyer/Hall Lanterns-Glass w/Frame
404662
99726 Foyer/Hall Lanterns-Glass w/Frame 404662
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 46.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sahara Gold W/Paint Beige Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 46.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sahara Gold W/Paint Beige
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404662
Product Name 99726 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details