Capital Lighting, Inc. 99722 Sconces-Pocket 404661

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.00 Extension: 1 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Multi Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.00 Extension: 1 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Multi Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
99722 Sconces-Pocket - 404661 - Capital Lighting, Inc.
Columbus, OH, USA
99722 Sconces-Pocket
404661
99722 Sconces-Pocket 404661
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.00 Extension: 1 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Multi Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 36.00
Extension: 1
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Multi
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404661
Product Name 99722 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details