Capital Lighting, Inc. 99633 Sconces-Pocket 404649

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Bulb Type: T6.5 Qty: 1 Wattage: 40 Finish: Green Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Bulb Type: T6.5 Qty: 1 Wattage: 40 Finish: Green Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
99633 Sconces-Pocket - 404649 - Capital Lighting, Inc.
Columbus, OH, USA
99633 Sconces-Pocket
404649
99633 Sconces-Pocket 404649
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Bulb Type: T6.5 Qty: 1 Wattage: 40 Finish: Green Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 14.00
Bulb
Type: T6.5
Qty: 1
Wattage: 40
Finish: Green
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404649
Product Name 99633 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details