Capital Lighting, Inc. 99640 Sconces-Pocket 404644

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Bulb Type: T6.5 Qty: 1 Wattage: 40 Finish: Clear Sandblasted Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Bulb Type: T6.5 Qty: 1 Wattage: 40 Finish: Clear Sandblasted Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
99640 Sconces-Pocket - 404644 - Capital Lighting, Inc.
Columbus, OH, USA
99640 Sconces-Pocket
404644
99640 Sconces-Pocket 404644
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Bulb Type: T6.5 Qty: 1 Wattage: 40 Finish: Clear Sandblasted Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 14.00
Bulb
Type: T6.5
Qty: 1
Wattage: 40
Finish: Clear Sandblasted
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404644
Product Name 99640 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details