Capital Lighting, Inc. 99643 Pendants-Bowl Style 404643

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99643 Pendants-Bowl Style - 404643 - Capital Lighting, Inc.
Columbus, OH, USA
99643 Pendants-Bowl Style
404643
99643 Pendants-Bowl Style 404643
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 23.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Nickel
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404643
Product Name 99643 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details