Capital Lighting, Inc. 99763 Lamps-Floor Lamps 404639

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 63.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pbag Flame Orange Product Name: Two Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 63.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pbag Flame Orange Product Name: Two Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
99763 Lamps-Floor Lamps - 404639 - Capital Lighting, Inc.
Columbus, OH, USA
99763 Lamps-Floor Lamps
404639
99763 Lamps-Floor Lamps 404639
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 63.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pbag Flame Orange Product Name: Two Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 63.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Pbag Flame Orange
Product Name: Two Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404639
Product Name 99763 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details