Capital Lighting, Inc. 99825 Bathroom Fixtures-Three Lights 404638

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: T10 Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: T10 Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
99825 Bathroom Fixtures-Three Lights - 404638 - Capital Lighting, Inc.
Columbus, OH, USA
99825 Bathroom Fixtures-Three Lights
404638
99825 Bathroom Fixtures-Three Lights 404638
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: T10 Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 18.00
Bulb
Type: T10
Qty: 3
Wattage: 40
Finish: Black
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404638
Product Name 99825 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details