Capital Lighting, Inc. 99824 Mini Pendants-4+Light Cluster 404635

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.00 Bulb Type: T10 Qty: 4 Wattage: 40 Finish: Pewter Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.00 Bulb Type: T10 Qty: 4 Wattage: 40 Finish: Pewter Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99824 Mini Pendants-4+Light Cluster - 404635 - Capital Lighting, Inc.
Columbus, OH, USA
99824 Mini Pendants-4+Light Cluster
404635
99824 Mini Pendants-4+Light Cluster 404635
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.00 Bulb Type: T10 Qty: 4 Wattage: 40 Finish: Pewter Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 17.00
Bulb
Type: T10
Qty: 4
Wattage: 40
Finish: Pewter
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404635
Product Name 99824 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details