Capital Lighting, Inc. 99786 Bathroom Fixtures-Four Lights 404630

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 14.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 14.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
99786 Bathroom Fixtures-Four Lights - 404630 - Capital Lighting, Inc.
Columbus, OH, USA
99786 Bathroom Fixtures-Four Lights
404630
99786 Bathroom Fixtures-Four Lights 404630
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 14.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 14.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Black
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404630
Product Name 99786 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details