Capital Lighting, Inc. 99832 Mini Pendants-4+Light Cluster 404619

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Type: Tubular Qty: 5 Wattage: 40 Finish: Nickel Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Type: Tubular Qty: 5 Wattage: 40 Finish: Nickel Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99832 Mini Pendants-4+Light Cluster - 404619 - Capital Lighting, Inc.
Columbus, OH, USA
99832 Mini Pendants-4+Light Cluster
404619
99832 Mini Pendants-4+Light Cluster 404619
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Type: Tubular Qty: 5 Wattage: 40 Finish: Nickel Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 36.00
Bulb
Type: Tubular
Qty: 5
Wattage: 40
Finish: Nickel
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404619
Product Name 99832 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details